General Cable Coaxial Cable C1178A.21.01

Description
RG 58/U TYPE 1000 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Request a Quote Datasheet
Description
RG 58/U TYPE 1000 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1178A.21.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1178A.21.01
Coaxial Cable C1178A.21.01
RG 58/U TYPE 1000 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
  • RG 58/U TYPE
  • 1000 FT
  • 0.195 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, BROADCAST APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Supplier's Site Datasheet
Cables, Wires Coaxial Cables (RF) - C1178A.21.01 - 1124156-C1178A.21.01 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - C1178A.21.01
1124156-C1178A.21.01
Cables, Wires Coaxial Cables (RF) - C1178A.21.01 1124156-C1178A.21.01
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124156-C1178A.21.01 Color: Black Length: 304.8 m Impedance: 50 Ω Insulation Material: Polyethylene Categories: Cables, Wires Coaxial Cables (RF) Alternative Parts (Cross-Reference): C1178.21.01; C1178A2101; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Gauge: 20 AWG

Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124156-C1178A.21.01
Color: Black
Length: 304.8 m
Impedance: 50 Ω
Insulation Material: Polyethylene
Categories: Cables, Wires Coaxial Cables (RF)
Alternative Parts (Cross-Reference): C1178.21.01; C1178A2101;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Wire/Cable Gauge: 20 AWG

Buy Now
Coax Cable, Rg58, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 04M5662 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg58, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
04M5662
Coax Cable, Rg58, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 04M5662
COAX CABLE, RG58, 50 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG58, 50 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Win Source Electronics Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies
Product Number C1178A.21.01 1124156-C1178A.21.01 04M5662
Product Name Coaxial Cable Cables, Wires Coaxial Cables (RF) - C1178A.21.01 Coax Cable, Rg58, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyethylene; Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details