RG 6/U TYPE
5000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
MOISTUREGUARD[TM] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
General Cable
Done
Datasheet
Description
RG 6/U TYPE
5000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
MOISTUREGUARD[TM] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U TYPE
5000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
MOISTUREGUARD[TM] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U TYPE
5000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL