General Cable Coaxial Cable C1108A.18.01

Description
RG 8/U, UL CL2/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25.3 PICOFARAD
Datasheet
Description
RG 8/U, UL CL2/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25.3 PICOFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1108A.18.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1108A.18.01
Coaxial Cable C1108A.18.01
RG 8/U, UL CL2/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25.3 PICOFARAD
  • RG 8/U, UL CL2/CM, CSA CMG TYPE
  • 500 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 25.3 PICOFARAD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C1108A.18.01
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details