General Cable Coaxial Cable C8001.41.86

Description
UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 19.17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.02 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 19.17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.02 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8001.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8001.41.86
Coaxial Cable C8001.41.86
UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 19.17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.02 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • UL CL2/CM, CUL CM, TWINAXIAL TYPE
  • 1000 FT REEL
  • 0.242 INCH OUTER DIAMETER
  • ASTM B33 TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, ETL (CANADA AND US) APPROVAL
  • BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL
  • 7 X 28 STRANDS CONDUCTOR CONSTRUCTION
  • 78 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.02 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C8001.41.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data