General Cable Coaxial Cable C8000.41.01

Description
UL CL2 TYPE 1000 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
Datasheet
Description
UL CL2 TYPE 1000 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8000.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8000.41.01
Coaxial Cable C8000.41.01
UL CL2 TYPE 1000 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
  • UL CL2 TYPE
  • 1000 FT
  • 0.33 INCH OUTER DIAMETER
  • TINNED COPPER/COPPER CONDUCTOR MATERIAL
  • PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION
  • 300 V VOLTAGE RATING
  • 80 DEG C TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 100 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C8000.41.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Track Cables, SD 90 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Modular Twisted Pair Cable Assemblies - 2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers