General Cable Offshore & Onshore RIG Cable

Description
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you ensure safety and operational integrity – whether topside, subsea or onshore. MOR® Polyrad® Type P and MV-RIG® Type E cables handle all of your harsh drilling rig requirements, while our communications cables maintain reliable transmission of mission-critical information and variable frequency drive cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact specifications. We also have the resources, production processes and dedication to design cost-effective cable solutions that respond to your evolving needs and specifications. All of our industry-leading, application-specific cables for OGP applications undergo comprehensive quality control and stringent testing to give you complete peace of mind and ensure compliance with all industry approvals and standards. IEEE 1580 Type P Cable To withstand the extreme temperatures, abrasion and severe stresses of drilling rigs, MODUs and FPSOs. IEEE 1580 Type E Cable To meet the increasing power generation and distribution requirements of rigs, MODUs and FPSOs. Copper Communications Cable Ensuring reliable data transfer, security, monitoring and control in onshore and offshore production facilities. Fiber Optic Communications Cable Ideal for high-bandwidth, premium performance where security and information integrity are essential. Drive (VFD) Cable Allowing for smooth and efficient drive operation to keep critical motors up and running. Hazardous Location Armored Cable A complete line of CCW®continuously corrugated welded cable constructions, including Arctic-grade. Electrical Submersible Pump Cable To withstand everything from light and medium, to heavy and severe-duty applications in oil and gas wells. Industrial Cable Low- and medium-voltage power cables and control, instrumentation and signal cables. Wire Harnesses & Assemblies Specializing in engineering distinctive high-end, precision breakout-type cable assemblies utilizing vertically integrated in-house capabilities.
Datasheet
Description
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you ensure safety and operational integrity – whether topside, subsea or onshore. MOR® Polyrad® Type P and MV-RIG® Type E cables handle all of your harsh drilling rig requirements, while our communications cables maintain reliable transmission of mission-critical information and variable frequency drive cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact specifications. We also have the resources, production processes and dedication to design cost-effective cable solutions that respond to your evolving needs and specifications. All of our industry-leading, application-specific cables for OGP applications undergo comprehensive quality control and stringent testing to give you complete peace of mind and ensure compliance with all industry approvals and standards. IEEE 1580 Type P Cable To withstand the extreme temperatures, abrasion and severe stresses of drilling rigs, MODUs and FPSOs. IEEE 1580 Type E Cable To meet the increasing power generation and distribution requirements of rigs, MODUs and FPSOs. Copper Communications Cable Ensuring reliable data transfer, security, monitoring and control in onshore and offshore production facilities. Fiber Optic Communications Cable Ideal for high-bandwidth, premium performance where security and information integrity are essential. Drive (VFD) Cable Allowing for smooth and efficient drive operation to keep critical motors up and running. Hazardous Location Armored Cable A complete line of CCW®continuously corrugated welded cable constructions, including Arctic-grade. Electrical Submersible Pump Cable To withstand everything from light and medium, to heavy and severe-duty applications in oil and gas wells. Industrial Cable Low- and medium-voltage power cables and control, instrumentation and signal cables. Wire Harnesses & Assemblies Specializing in engineering distinctive high-end, precision breakout-type cable assemblies utilizing vertically integrated in-house capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offshore & Onshore RIG Cable -  - General Cable
Highland Heights, KY, USA
Offshore & Onshore RIG Cable
Offshore & Onshore RIG Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you ensure safety and operational integrity – whether topside, subsea or onshore. MOR® Polyrad® Type P and MV-RIG® Type E cables handle all of your harsh drilling rig requirements, while our communications cables maintain reliable transmission of mission-critical information and variable frequency drive cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact specifications. We also have the resources, production processes and dedication to design cost-effective cable solutions that respond to your evolving needs and specifications. All of our industry-leading, application-specific cables for OGP applications undergo comprehensive quality control and stringent testing to give you complete peace of mind and ensure compliance with all industry approvals and standards. IEEE 1580 Type P Cable To withstand the extreme temperatures, abrasion and severe stresses of drilling rigs, MODUs and FPSOs. IEEE 1580 Type E Cable To meet the increasing power generation and distribution requirements of rigs, MODUs and FPSOs. Copper Communications Cable Ensuring reliable data transfer, security, monitoring and control in onshore and offshore production facilities. Fiber Optic Communications Cable Ideal for high-bandwidth, premium performance where security and information integrity are essential. Drive (VFD) Cable Allowing for smooth and efficient drive operation to keep critical motors up and running. Hazardous Location Armored Cable A complete line of CCW®continuously corrugated welded cable constructions, including Arctic-grade. Electrical Submersible Pump Cable To withstand everything from light and medium, to heavy and severe-duty applications in oil and gas wells. Industrial Cable Low- and medium-voltage power cables and control, instrumentation and signal cables. Wire Harnesses & Assemblies Specializing in engineering distinctive high-end, precision breakout-type cable assemblies utilizing vertically integrated in-house capabilities.

From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you ensure safety and operational integrity – whether topside, subsea or onshore.

MOR® Polyrad® Type P and MV-RIG® Type E cables handle all of your harsh drilling rig requirements, while our communications cables maintain reliable transmission of mission-critical information and variable frequency drive cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact specifications. We also have the resources, production processes and dedication to design cost-effective cable solutions that respond to your evolving needs and specifications.

All of our industry-leading, application-specific cables for OGP applications undergo comprehensive quality control and stringent testing to give you complete peace of mind and ensure compliance with all industry approvals and standards.

IEEE 1580 Type P Cable

To withstand the extreme temperatures, abrasion and severe stresses of drilling rigs, MODUs and FPSOs.

IEEE 1580 Type E Cable

To meet the increasing power generation and distribution requirements of rigs, MODUs and FPSOs.

Copper Communications Cable

Ensuring reliable data transfer, security, monitoring and control in onshore and offshore production facilities.

Fiber Optic Communications Cable

Ideal for high-bandwidth, premium performance where security and information integrity are essential.

Drive (VFD) Cable

Allowing for smooth and efficient drive operation to keep critical motors up and running.

Hazardous Location Armored Cable

A complete line of CCW®continuously corrugated welded cable constructions, including Arctic-grade.

Electrical Submersible Pump Cable

To withstand everything from light and medium, to heavy and severe-duty applications in oil and gas wells.

Industrial Cable

Low- and medium-voltage power cables and control, instrumentation and signal cables.

Wire Harnesses & Assemblies

Specializing in engineering distinctive high-end, precision breakout-type cable assemblies utilizing vertically integrated in-house capabilities.

Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Name Offshore & Onshore RIG Cable
Product Type Multiconductor Cable
Cable Jacket Polyethylene
Cable Insulation Polyolefin
Cable Conductor Copper
Cable Shielding No Shielding; Braid; Drain Wire; Foil; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details