General Cable Coaxial Cable C1160.41.01

Description
RG 11/U, JAN C 17A TYPE 1000 FT REEL 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 26 STRANDS CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 20.5 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
RG 11/U, JAN C 17A TYPE 1000 FT REEL 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 26 STRANDS CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 20.5 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1160.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1160.41.01
Coaxial Cable C1160.41.01
RG 11/U, JAN C 17A TYPE 1000 FT REEL 0.4 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 26 STRANDS CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 20.5 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • RG 11/U, JAN C 17A TYPE
  • 1000 FT REEL
  • 0.4 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 26 STRANDS CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 20.5 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.285 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg11, 18Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable - 98B0756 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg11, 18Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
98B0756
Coax Cable, Rg11, 18Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable 98B0756
COAX CABLE, RG11, 18AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAX CABLE, RG11, 18AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C1160.41.01 98B0756
Product Name Coaxial Cable Coax Cable, Rg11, 18Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data