General Cable Coaxial Cable C3524.41.86

Description
RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Description
RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Datasheet Summary
Powered by GS/AI

The RG6 coaxial cable is designed for RF signal transmission and is suitable for various applications including CATV, CCTV, DBS, FM broadcast, HDTV, and digital video. It features an 18 AWG conductor made of either solid bare copper or copper-clad steel, with a nominal DC resistance of 6.5 Ω per 1000 feet. The insulation is made from foam polyethylene (PE) and foam fluoropolymer (FEP), providing effective signal integrity. The cable is shielded with a combination of tinned copper or aluminum braid and a Flexfoil® shield, ensuring minimal interference. The jacket is constructed from premium-grade PVC compound, enhancing durability. This cable has a nominal impedance of 75 ohms and is compliant with RoHS standards. It is available in a 1000-foot reel, making it suitable for extensive installations.

Datasheet Summary
Powered by GS/AI

The RG6 coaxial cable is designed for RF signal transmission and is suitable for various applications including CATV, CCTV, DBS, FM broadcast, HDTV, and digital video. It features an 18 AWG conductor made of either solid bare copper or copper-clad steel, with a nominal DC resistance of 6.5 Ω per 1000 feet. The insulation is made from foam polyethylene (PE) and foam fluoropolymer (FEP), providing effective signal integrity. The cable is shielded with a combination of tinned copper or aluminum braid and a Flexfoil® shield, ensuring minimal interference. The jacket is constructed from premium-grade PVC compound, enhancing durability. This cable has a nominal impedance of 75 ohms and is compliant with RoHS standards. It is available in a 1000-foot reel, making it suitable for extensive installations.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3524.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3524.41.86
Coaxial Cable C3524.41.86
RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE
  • 1000 FT REEL
  • 0.232 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM FLUOROPOLYMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.17 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4929 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4929
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4929
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C3524.41.86 64J4929
Product Name Coaxial Cable Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details