RG 11/U TYPE
5000 FT
0.395 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, DIRECT BURIAL APPLICATION
CELLULAR POLYETHYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
MOISTUREGUARD[T], CAROL[R] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
General Cable
Done
Datasheet
Description
RG 11/U TYPE
5000 FT
0.395 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, DIRECT BURIAL APPLICATION
CELLULAR POLYETHYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
MOISTUREGUARD[T], CAROL[R] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
RG 11/U TYPE
5000 FT
0.395 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, DIRECT BURIAL APPLICATION
CELLULAR POLYETHYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
MOISTUREGUARD[T], CAROL[R] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
RG 11/U TYPE
5000 FT
0.395 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, DIRECT BURIAL APPLICATION
CELLULAR POLYETHYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL