General Cable Coaxial Cable C5889.30.01

Description
RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5889.30.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5889.30.01
Coaxial Cable C5889.30.01
RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE 1000 FT PULL PACK 0.292 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BURIAL APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE
  • 1000 FT PULL PACK
  • 0.292 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIRECT BURIAL APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPATIBLE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C5889.30.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Cable Length 9.84 ft (30 dm)
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details