General Cable Coaxial Cable C8030.41.86

Description
RG 59/U, UL/CUL CMP TYPE 1000 FT REEL 0.2 INCH X 0.383 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.3 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 83 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
Datasheet
Description
RG 59/U, UL/CUL CMP TYPE 1000 FT REEL 0.2 INCH X 0.383 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.3 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 83 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8030.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8030.41.86
Coaxial Cable C8030.41.86
RG 59/U, UL/CUL CMP TYPE 1000 FT REEL 0.2 INCH X 0.383 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.3 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 83 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
  • RG 59/U, UL/CUL CMP TYPE
  • 1000 FT REEL
  • 0.2 INCH X 0.383 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM FLUOROPOLYMER (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL
  • 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.135 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR)
  • VELOCITY OF PROPAGATION 83 PERCENT
  • TWISTED PAIR COLOR CODE BLACK, RED
Supplier's Site Datasheet
Coax Cable, Rg59, 75Ohm, 18/20Awg, 1000 ; Coaxial Cable Type Carol Cable/general Cable - 64J5283 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg59, 75Ohm, 18/20Awg, 1000 ; Coaxial Cable Type Carol Cable/general Cable
64J5283
Coax Cable, Rg59, 75Ohm, 18/20Awg, 1000 ; Coaxial Cable Type Carol Cable/general Cable 64J5283
COAX CABLE, RG59, 75OHM, 18/20AWG, 1000 ; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG59, 75OHM, 18/20AWG, 1000 ; Coaxial Cable Type:RG59; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C8030.41.86 64J5283
Product Name Coaxial Cable Coax Cable, Rg59, 75Ohm, 18/20Awg, 1000 ; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details