General Cable Coaxial Cable C1198.41.01

Description
RG 8/U TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 19 X 24 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 26 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet
Description
RG 8/U TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 19 X 24 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 26 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1198.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1198.41.01
Coaxial Cable C1198.41.01
RG 8/U TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 19 X 24 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 26 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 78 PERCENT
  • RG 8/U TYPE
  • 1000 FT REEL
  • 0.405 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • BROADCAST, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 11 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 19 X 24 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 26 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.285 INCH
  • VELOCITY OF PROPAGATION 78 PERCENT
Supplier's Site Datasheet
1C/11 Rg8/u 95% Bc Braid Rohs Compliant Carol Cable/general Cable - 04F8628 - Newark, An Avnet Company
Chicago, IL, United States
1C/11 Rg8/u 95% Bc Braid Rohs Compliant Carol Cable/general Cable
04F8628
1C/11 Rg8/u 95% Bc Braid Rohs Compliant Carol Cable/general Cable 04F8628
1C/11 RG8/U 95% BC BRAID ROHS COMPLIANT: YES

1C/11 RG8/U 95% BC BRAID ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1198.41.01 04F8628
Product Name Coaxial Cable 1C/11 Rg8/u 95% Bc Braid Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details