General Cable Coaxial Cable C1106.46.01

Description
RG 59 B/U, MIL C 17D TYPE 5000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE NON-CONTAMINATING PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 73 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 21 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
RG 59 B/U, MIL C 17D TYPE 5000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE NON-CONTAMINATING PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 73 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 21 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1106.46.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1106.46.01
Coaxial Cable C1106.46.01
RG 59 B/U, MIL C 17D TYPE 5000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE NON-CONTAMINATING PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 73 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 21 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • RG 59 B/U, MIL C 17D TYPE
  • 5000 FT REEL
  • 0.242 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • NON-CONTAMINATING PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 73 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 21 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.146 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1106.46.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET/PROFINET cable - 756-1202/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN5B7AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details