General Cable Coaxial Cable C3500.38.86

Description
RG 59/U TYPE 500 FT 0.201 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.5 PICOFARAD/FT
Datasheet
Description
RG 59/U TYPE 500 FT 0.201 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.5 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3500.38.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3500.38.86
Coaxial Cable C3500.38.86
RG 59/U TYPE 500 FT 0.201 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.5 PICOFARAD/FT
  • RG 59/U TYPE
  • 500 FT
  • 0.201 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • 0 TO 60 DEG C TEMPERATURE RATING
  • CELLULAR FLUOROPOLYMER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16.5 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C3500.38.86
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

S65161-A - 50 Ohm Coaxial RF Cable - S65161-A - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Flat Spiral Braid
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details