RG 6/U, UL CL2/CM, CUL CM TYPE
500 FT SPOOL
0.275 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
General Cable
Done
Datasheet
Description
RG 6/U, UL CL2/CM, CUL CM TYPE
500 FT SPOOL
0.275 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, UL CL2/CM, CUL CM TYPE
500 FT SPOOL
0.275 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, UL CL2/CM, CUL CM TYPE
500 FT SPOOL
0.275 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION