General Cable Coaxial Cable C5775.31.01

Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5775.31.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5775.31.01
Coaxial Cable C5775.31.01
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, UL CL2/CATV/CM, CUL CM TYPE
  • 1000 FT PULL PACK
  • 0.275 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPATIBLE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 85M8447 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
85M8447
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 85M8447
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C5775.31.01 85M8447
Product Name Coaxial Cable Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details