General Cable Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable C3528.41.02

Description
COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4933 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4933
Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4933
COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64J4933
Product Name Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details