General Cable Coaxial Cable C1158A.21.02

Description
RG 59/U TYPE 1000 FT 0.15 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 27 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL WHITE JACKET COLOR BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 20.5 PICOFARAD/FT
Datasheet
Description
RG 59/U TYPE 1000 FT 0.15 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 27 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL WHITE JACKET COLOR BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 20.5 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1158A.21.02 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1158A.21.02
Coaxial Cable C1158A.21.02
RG 59/U TYPE 1000 FT 0.15 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 27 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL WHITE JACKET COLOR BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 20.5 PICOFARAD/FT
  • RG 59/U TYPE
  • 1000 FT
  • 0.15 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, MATV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 27 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • WHITE JACKET COLOR
  • BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 20.5 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1158A.21.02
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
RF Cable Assemblies - 1337817-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers