General Cable Coaxial Cable 495035.41.86

Description
RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADLAST GRADE HEADEND, CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, HDTV, SERIAL DIGITAL INTERFACE APPLICATION 75 DEG C TEMPERATURE RATING FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADLAST GRADE HEADEND, CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, HDTV, SERIAL DIGITAL INTERFACE APPLICATION 75 DEG C TEMPERATURE RATING FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 495035.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
495035.41.86
Coaxial Cable 495035.41.86
RG 6/U, UL/CUL CMP TYPE 1000 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADLAST GRADE HEADEND, CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, HDTV, SERIAL DIGITAL INTERFACE APPLICATION 75 DEG C TEMPERATURE RATING FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, UL/CUL CMP TYPE
  • 1000 FT REEL
  • 0.232 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • BROADLAST GRADE HEADEND, CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, HDTV, SERIAL DIGITAL INTERFACE APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FLUOROPOLYMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.17 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number 495035.41.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data