General Cable Coaxial Cable C1102.21.01

Description
RG 59/U TYPE 1000 FT SPOOL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 17.3 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 82 PERCENT
Datasheet
Description
RG 59/U TYPE 1000 FT SPOOL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 17.3 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 82 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1102.21.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1102.21.01
Coaxial Cable C1102.21.01
RG 59/U TYPE 1000 FT SPOOL 0.242 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 17.3 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 82 PERCENT
  • RG 59/U TYPE
  • 1000 FT SPOOL
  • 0.242 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 17.3 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.146 INCH
  • VELOCITY OF PROPAGATION 82 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1102.21.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1406/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN4A7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details