General Cable Coaxial Cable C1198.38.01

Description
RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 26 PICOFARAD
Datasheet
Description
RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 26 PICOFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1198.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1198.38.01
Coaxial Cable C1198.38.01
RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 11 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 26 PICOFARAD
  • RG 8/U TYPE
  • 500 FT
  • 0.405 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 11 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 26 PICOFARAD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C1198.38.01
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Cable triax-00(M)toXLR3-p(M),5m,coax - AO-0523-D-050- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
North American 20 AWG
View Details