General Cable Coaxial Cable C1176A.38.01

Description
RG 213/U, MIL C 17G TYPE 500 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 21 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 30.8 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
RG 213/U, MIL C 17G TYPE 500 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 21 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 30.8 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1176A.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1176A.38.01
Coaxial Cable C1176A.38.01
RG 213/U, MIL C 17G TYPE 500 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 21 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 30.8 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • RG 213/U, MIL C 17G TYPE
  • 500 FT REEL
  • 0.405 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • RF SIGNAL TRANSMISSION APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 13 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 21 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.285 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet
Fort Worth, TX, USA
RG 213/U TYPE COAXIAL CABLE
70040743
RG 213/U TYPE COAXIAL CABLE 70040743
RG 213/U TYPE COAXIAL CABLE

RG 213/U TYPE COAXIAL CABLE

Supplier's Site
1C/13 Rg213/u 95%bc Jan-C-17G Carol Cable/general Cable - 04M5659 - Newark, An Avnet Company
Chicago, IL, United States
1C/13 Rg213/u 95%bc Jan-C-17G Carol Cable/general Cable
04M5659
1C/13 Rg213/u 95%bc Jan-C-17G Carol Cable/general Cable 04M5659
1C/13 RG213/U 95%BC JAN-C-17G

1C/13 RG213/U 95%BC JAN-C-17G

Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1176A.38.01 70040743 04M5659
Product Name Coaxial Cable RG 213/U TYPE COAXIAL CABLE 1C/13 Rg213/u 95%bc Jan-C-17G Carol Cable/general Cable
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details