General Cable Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable C3529.41.02

Description
COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4934 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4934
Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4934
COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

COAX CABLE, RG11, 75 OHM, 14AWG, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64J4934
Product Name Coax Cable, Rg11, 75 Ohm, 14Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details