RG-6/U type, 18 AWG solid copper clad steel conductor. Shield Types: (C5775 & C5804 — 100% foil plus 60% Al. braid) (C5785 — Double 100% foil plus 60% and 40% braid shield layers) (C8030 - 95% BC Braid) (C3521 — 100% foil plus 95% tinned copper braid).
| General Cable | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Video Cables | Coaxial Cables and Triaxial Cables |
| Product Number | C5761.41.01 | 70040706 |
| Product Name | Coaxial Cable | COAXIAL CABLE, RG 6/U, 1C / 18 AWG,95% BC BRD |
| Product Category | Cable | Cable |
| Cable Type | CCTV / CATV | |
| Cable Length | 1000 ft (3048 dm) | |
| Cable Jacket | Polyvinyl Chloride |