RG 11/U TYPE
500 FT
0.4 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, CCTV APPLICATION
SOLID POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
CAROL[R] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
General Cable
Done
Datasheet
Description
RG 11/U TYPE
500 FT
0.4 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, CCTV APPLICATION
SOLID POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
CAROL[R] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
RG 11/U TYPE
500 FT
0.4 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, CCTV APPLICATION
SOLID POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC/POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
CAROL[R] BRAND
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
RG 11/U TYPE
500 FT
0.4 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
RF SIGNAL TRANSMISSION, MATV, CATV, DROP CABLE, CCTV APPLICATION