General Cable Coax Cable, Rg58C, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable C1155.41.01

Description
COAX CABLE, RG58C, 50 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG58C, 50 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg58C, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4620 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg58C, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4620
Coax Cable, Rg58C, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4620
COAX CABLE, RG58C, 50 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG58C, 50 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64J4620
Product Name Coax Cable, Rg58C, 50 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details