General Cable Coaxial Cable C8000.39.01

Description
UL CL2 TYPE 1640 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
Datasheet
Description
UL CL2 TYPE 1640 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8000.39.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8000.39.01
Coaxial Cable C8000.39.01
UL CL2 TYPE 1640 FT 0.33 INCH OUTER DIAMETER TINNED COPPER/COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
  • UL CL2 TYPE
  • 1640 FT
  • 0.33 INCH OUTER DIAMETER
  • TINNED COPPER/COPPER CONDUCTOR MATERIAL
  • PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION
  • 300 V VOLTAGE RATING
  • 80 DEG C TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 100 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 15.5 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C8000.39.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers
RF Cable Assemblies - 1337803-3 - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
ETHERNET/PROFINET cable - 756-1202/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers