RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE
1000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
75 DEG C TEMPERATURE RATING
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
ROHS COMPATIBLE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
General Cable
Done
Datasheet
Description
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE
1000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
75 DEG C TEMPERATURE RATING
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
ROHS COMPATIBLE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE
1000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
75 DEG C TEMPERATURE RATING
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
ROHS COMPATIBLE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE
1000 FT REEL
0.275 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION