General Cable Coaxial Cable C3527.41.86

Description
RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.235 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH VELOCITY OF PROPAGATION 84 PERCENT
Datasheet
Description
RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.235 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH VELOCITY OF PROPAGATION 84 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3527.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3527.41.86
Coaxial Cable C3527.41.86
RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.235 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH VELOCITY OF PROPAGATION 84 PERCENT
  • RG 59/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE
  • 1000 FT REEL
  • 0.235 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • CATV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FLUOROPOLYMER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.135 INCH
  • VELOCITY OF PROPAGATION 84 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C3527.41.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016682-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers