General Cable Coaxial Cable C1103.41.01

Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M
Datasheet
Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1103.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1103.41.01
Coaxial Cable C1103.41.01
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M
  • RG59/U TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 1 CONDUCTOR(S)
  • 22 AWG CONDUCTOR SIZE
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet
Coax Cable, Rg59, 76 Ohm, 22Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4604 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg59, 76 Ohm, 22Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4604
Coax Cable, Rg59, 76 Ohm, 22Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4604
COAX CABLE, RG59, 76 OHM, 22AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:76ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG59, 76 OHM, 22AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:76ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1103.41.01 64J4604
Product Name Coaxial Cable Coax Cable, Rg59, 76 Ohm, 22Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details