RG 6/U, UL/CUL CMP TYPE
1000 FT REEL
0.232 INCH X 0.416 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER (COAXIAL), HALAR (UNSHIELDED PAIR) INSULATION MATERIAL
18 AWG (COAXIAL/UNSHIELDED PAIR) CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
BARE COPPER BRAID SHIELD MATERIAL
SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR)
VELOCITY OF PROPAGATION 83 PERCENT
TWISTED PAIR COLOR CODE BLACK, RED
General Cable
Done
Datasheet
Description
RG 6/U, UL/CUL CMP TYPE
1000 FT REEL
0.232 INCH X 0.416 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER (COAXIAL), HALAR (UNSHIELDED PAIR) INSULATION MATERIAL
18 AWG (COAXIAL/UNSHIELDED PAIR) CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
BARE COPPER BRAID SHIELD MATERIAL
SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR)
VELOCITY OF PROPAGATION 83 PERCENT
TWISTED PAIR COLOR CODE BLACK, RED
RG 6/U, UL/CUL CMP TYPE
1000 FT REEL
0.232 INCH X 0.416 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER (COAXIAL), HALAR (UNSHIELDED PAIR) INSULATION MATERIAL
18 AWG (COAXIAL/UNSHIELDED PAIR) CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
BARE COPPER BRAID SHIELD MATERIAL
SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR)
VELOCITY OF PROPAGATION 83 PERCENT
TWISTED PAIR COLOR CODE BLACK, RED
RG 6/U, UL/CUL CMP TYPE
1000 FT REEL
0.232 INCH X 0.416 INCH OUTER DIAMETER
ASTM B3 BARE COPPER CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, CCTV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER (COAXIAL), HALAR (UNSHIELDED PAIR) INSULATION MATERIAL
18 AWG (COAXIAL/UNSHIELDED PAIR) CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
BARE COPPER BRAID SHIELD MATERIAL
SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH (COAXIAL), 0.006 INCH (UNSHIELDED PAIR)