General Cable Coax Cable, Rg174, 50 Ohm, 26Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable C1156.41.01

Description
COAX CABLE, RG174, 50 OHM, 26AWG, 1000FT; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG174, 50 OHM, 26AWG, 1000FT; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg174, 50 Ohm, 26Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 54X4839 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg174, 50 Ohm, 26Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
54X4839
Coax Cable, Rg174, 50 Ohm, 26Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 54X4839
COAX CABLE, RG174, 50 OHM, 26AWG, 1000FT; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG174, 50 OHM, 26AWG, 1000FT; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X4839
Product Name Coax Cable, Rg174, 50 Ohm, 26Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016693-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details