General Cable Coaxial Cable C8001.41.07

Description
UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 19.17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.02 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 19.17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.02 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8001.41.07 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8001.41.07
Coaxial Cable C8001.41.07
UL CL2/CM, CUL CM, TWINAXIAL TYPE 1000 FT REEL 0.242 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL 2464, ETL (CANADA AND US) APPROVAL BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 19.17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.02 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • UL CL2/CM, CUL CM, TWINAXIAL TYPE
  • 1000 FT REEL
  • 0.242 INCH OUTER DIAMETER
  • ASTM B33 TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, ETL (CANADA AND US) APPROVAL
  • BROADCAST, COMPUTER, DATA TRANSMISSION, PROGRAMMABLE LOGIC CONTROLLER APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL
  • 7 X 28 STRANDS CONDUCTOR CONSTRUCTION
  • 78 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.02 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Carol Cable/general Cable - 04F8565 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Carol Cable/general Cable
04F8565
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Carol Cable/general Cable 04F8565
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:-; Product Range:-RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C8001.41.07 04F8565
Product Name Coaxial Cable Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details