General Cable Coaxial Cable C3526.41.86

Description
RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.202 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH VELOCITY OF PROPAGATION 84 PERCENT
Datasheet
Description
RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.202 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH VELOCITY OF PROPAGATION 84 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3526.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3526.41.86
Coaxial Cable C3526.41.86
RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.202 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FLUOROPOLYMER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.135 INCH VELOCITY OF PROPAGATION 84 PERCENT
  • RG 59/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE
  • 1000 FT REEL
  • 0.202 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FLUOROPOLYMER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.135 INCH
  • VELOCITY OF PROPAGATION 84 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C3526.41.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details
RF Cable Assemblies - 2016694-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
CANopen/DeviceNet cable - 756-1405/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details