General Cable Coaxial Cable C1110.41.01

Description
RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 73 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 22 PICOFARAD/FT
Datasheet
Description
RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 73 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 22 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1110.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1110.41.01
Coaxial Cable C1110.41.01
RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 73 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 22 PICOFARAD/FT
  • RG 59/U TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 73 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 22 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C1110.41.01
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

V75268 - 75 Ohm Coaxial Cable - V75268 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Red
Cable Conductor Silver-plated copper center conductor
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details