General Cable Coaxial Cable C1176A.41.01

Description
RG 213/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, MATV, CATV, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Datasheet
Description
RG 213/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, MATV, CATV, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1176A.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1176A.41.01
Coaxial Cable C1176A.41.01
RG 213/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, MATV, CATV, CCTV APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
  • RG 213/U TYPE
  • 1000 FT
  • 0.405 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • RF SIGNAL TRANSMISSION, MATV, CATV, CCTV APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 13 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Supplier's Site Datasheet
Coax Cable, Rg213, 13Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable - 04M5660 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg213, 13Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
04M5660
Coax Cable, Rg213, 13Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable 04M5660
COAX CABLE, RG213, 13AWG, 304.8M; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAX CABLE, RG213, 13AWG, 304.8M; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C1176A.41.01 04M5660
Product Name Coaxial Cable Coax Cable, Rg213, 13Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details