General Cable Coaxial Cable C8001.38.86

Description
UL CL2/CM, CUL CM TYPE 500 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
Datasheet
Description
UL CL2/CM, CUL CM TYPE 500 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8001.38.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8001.38.86
Coaxial Cable C8001.38.86
UL CL2/CM, CUL CM TYPE 500 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
  • UL CL2/CM, CUL CM TYPE
  • 500 FT
  • 0.242 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 100 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C8001.38.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Telephone Cable - 1368164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 328 ft (1000 dm)
View Details