General Cable Coaxial Cable C5780.41.01

Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.234 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet
Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.234 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5780.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5780.41.01
Coaxial Cable C5780.41.01
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.234 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE
  • 1000 FT
  • 0.234 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Supplier's Site Datasheet
Coax Cable, Rg59, 20Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable - 98B1064 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg59, 20Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
98B1064
Coax Cable, Rg59, 20Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable 98B1064
COAX CABLE, RG59, 20AWG, 304.8M; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAX CABLE, RG59, 20AWG, 304.8M; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C5780.41.01 98B1064
Product Name Coaxial Cable Coax Cable, Rg59, 20Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-5-Q9N-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
1/4″ Phone Plug to XR Mini-Hook Test Cable - 3020XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details