General Cable Coaxial Cable C3519.41.02

Description
RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 19 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25 PICOFARAD/FT
Datasheet
Description
RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 19 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3519.41.02 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3519.41.02
Coaxial Cable C3519.41.02
RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 19 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25 PICOFARAD/FT
  • RG 58/U TYPE
  • 1000 FT
  • 0.161 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • 0 TO 60 DEG C TEMPERATURE RATING
  • CELLULAR FLUOROPOLYMER INSULATION MATERIAL
  • 19 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 25 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C3519.41.02
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Commercial RG 59/U Co-ax Cable - BC-59/U - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
HLF 400 Cable - ET-07 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket PE
Cable Conductor Copper
View Details