General Cable Coaxial Cable C8028.38.86

Description
RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 71 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet
Description
RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 71 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8028.38.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8028.38.86
Coaxial Cable C8028.38.86
RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 71 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • RG 59/U, UL CL2/CATV/CM, CUL CM TYPE
  • 500 FT
  • 0.238 INCH X 0.44 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 71 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C8028.38.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI; Display port
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details