General Cable Coaxial Cable C1162.41.01

Description
RG 62/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, COMPUTER APPLICATION SEMI SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 93 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 13.6 PICOFARAD/FT
Request a Quote Datasheet
Description
RG 62/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, COMPUTER APPLICATION SEMI SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 93 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 13.6 PICOFARAD/FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1162.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1162.41.01
Coaxial Cable C1162.41.01
RG 62/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, COMPUTER APPLICATION SEMI SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 93 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 13.6 PICOFARAD/FT
  • RG 62/U TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL APPROVAL
  • RF SIGNAL TRANSMISSION, COMPUTER APPLICATION
  • SEMI SOLID POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 93 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 13.6 PICOFARAD/FT
Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - C1162.41.01
1026940-C1162.41.01
Cables, Wires Coaxial Cables (RF) - C1162.41.01 1026940-C1162.41.01
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1026940-C1162.41.01 Wire Gauge: 22 AWG (0.32mm2) Length: 1000' (304.80m) Cable Type: Coaxial Usage: RF Signal, Video Impedance: 93 Ohm Shield Material: Copper, Bare Cable Group: RG-62A Dielectric Material: Semi Solid Polyethylene (SSP) Conductor Strand: Solid Conductor Material: Steel, Copper Coated Jacket (Insulation) Material: Non Contaminating Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.242" (6.15mm) Shield Type: Braid Jacket Color: Black Shield Coverage: 95% Categories: Cables, Wires Status: Active Dielectric Diameter: 0.146" (3.71mm) VoP, Velocity of Propagation: 84 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1026940-C1162.41.01
Wire Gauge: 22 AWG (0.32mm2)
Length: 1000' (304.80m)
Cable Type: Coaxial
Usage: RF Signal, Video
Impedance: 93 Ohm
Shield Material: Copper, Bare
Cable Group: RG-62A
Dielectric Material: Semi Solid Polyethylene (SSP)
Conductor Strand: Solid
Conductor Material: Steel, Copper Coated
Jacket (Insulation) Material: Non Contaminating Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.242" (6.15mm)
Shield Type: Braid
Jacket Color: Black
Shield Coverage: 95%
Categories: Cables, Wires
Status: Active
Dielectric Diameter: 0.146" (3.71mm)
VoP, Velocity of Propagation: 84
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  General Cable Win Source Electronics
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1162.41.01 1026940-C1162.41.01
Product Name Coaxial Cable Cables, Wires Coaxial Cables (RF) - C1162.41.01
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details