General Cable Coaxial Cable C1154.41.01

Description
RG 8/U, JAN C 17A TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 21 STRANDS CONDUCTOR CONSTRUCTION 52 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 29.5 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
RG 8/U, JAN C 17A TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 21 STRANDS CONDUCTOR CONSTRUCTION 52 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 29.5 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1154.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1154.41.01
Coaxial Cable C1154.41.01
RG 8/U, JAN C 17A TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL BROADCAST, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 21 STRANDS CONDUCTOR CONSTRUCTION 52 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 29.5 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • RG 8/U, JAN C 17A TYPE
  • 1000 FT REEL
  • 0.405 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • BROADCAST, RF SIGNAL TRANSMISSION APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 13 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 21 STRANDS CONDUCTOR CONSTRUCTION
  • 52 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 29.5 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.285 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet
1C/13 Rg8/u 95% Brd Jan-C-17A Rohs Compliant Carol Cable/general Cable - 04F8603 - Newark, An Avnet Company
Chicago, IL, United States
1C/13 Rg8/u 95% Brd Jan-C-17A Rohs Compliant Carol Cable/general Cable
04F8603
1C/13 Rg8/u 95% Brd Jan-C-17A Rohs Compliant Carol Cable/general Cable 04F8603
1C/13 RG8/U 95% BRD JAN-C-17A ROHS COMPLIANT: YES

1C/13 RG8/U 95% BRD JAN-C-17A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1154.41.01 04F8603
Product Name Coaxial Cable 1C/13 Rg8/u 95% Brd Jan-C-17A Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details