General Cable Coaxial Cable C3525.41.86

Description
RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Description
RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Datasheet Summary
Powered by GS/AI

The RG6 coaxial cable, part number 64J4930, is designed for RF signal transmission and is suitable for applications such as CATV, CCTV, DBS, FM broadcast, HDTV, and digital video. It features an 18 AWG conductor made of solid bare copper or copper-clad steel, with a nominal DC resistance of 6.5 Ω per 1000 feet. The insulation is made from foam polyethylene (PE) and foam fluoropolymer (FEP), providing effective signal integrity. The cable is shielded with a combination of tinned copper braid and Flexfoil® shield, ensuring reduced interference. The jacket is constructed from premium-grade PVC, contributing to its durability. This cable has a nominal impedance of 75 ohms and is RoHS compliant. It is packaged in a 1000-foot reel, making it suitable for extensive installations.

Datasheet Summary
Powered by GS/AI

The RG6 coaxial cable, part number 64J4930, is designed for RF signal transmission and is suitable for applications such as CATV, CCTV, DBS, FM broadcast, HDTV, and digital video. It features an 18 AWG conductor made of solid bare copper or copper-clad steel, with a nominal DC resistance of 6.5 Ω per 1000 feet. The insulation is made from foam polyethylene (PE) and foam fluoropolymer (FEP), providing effective signal integrity. The cable is shielded with a combination of tinned copper braid and Flexfoil® shield, ensuring reduced interference. The jacket is constructed from premium-grade PVC, contributing to its durability. This cable has a nominal impedance of 75 ohms and is RoHS compliant. It is packaged in a 1000-foot reel, making it suitable for extensive installations.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3525.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3525.41.86
Coaxial Cable C3525.41.86
RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE 1000 FT REEL 0.264 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE
  • 1000 FT REEL
  • 0.264 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM FLUOROPOLYMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.17 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4930 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4930
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4930
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C3525.41.86 64J4930
Product Name Coaxial Cable Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details