General Cable Coaxial Cable C5770.18.01

Description
RG 59/U, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.231 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DROP CABLE, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 80 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet
Description
RG 59/U, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.231 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DROP CABLE, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 80 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5770.18.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5770.18.01
Coaxial Cable C5770.18.01
RG 59/U, UL CL2/CM, CSA CMG TYPE 500 FT SPOOL 0.231 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, DROP CABLE, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 80 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH VELOCITY OF PROPAGATION 78 PERCENT
  • RG 59/U, UL CL2/CM, CSA CMG TYPE
  • 500 FT SPOOL
  • 0.231 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • CATV, DROP CABLE, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 80 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.144 INCH
  • VELOCITY OF PROPAGATION 78 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C5770.18.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Type Flat Cable
View Details
Cables and Wires // Highly Flexible Cables // PVC Cable Track Cables // SD 86 C TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Twisted Pair
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
RF Cable Assemblies - 2483216-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details