Georg Fischer Piping Systems Ltd Fittings - Reducers 727908576

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It features a 90 mm outer diameter on the large end and a 63 mm outer diameter on the small end, with a nominal pressure rating of 10 bar. The fitting has a total length of 90 mm, a wall thickness of 8.2 mm on the large side and 5.8 mm on the small side, and weighs 0.225 kg. The part is designated with code 727 908 and supports joining pipes of differing diameters in pressurized fluid systems.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It features a 90 mm outer diameter on the large end and a 63 mm outer diameter on the small end, with a nominal pressure rating of 10 bar. The fitting has a total length of 90 mm, a wall thickness of 8.2 mm on the large side and 5.8 mm on the small side, and weighs 0.225 kg. The part is designated with code 727 908 and supports joining pipes of differing diameters in pressurized fluid systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908576 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908576
Fittings - Reducers 727908576
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908576
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490637 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193130284 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193131485 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400139 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details