Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727808023

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Outlet flange adaptor, model 727 808 023, is a PP-H fitting for connecting to wafer check valves type 369 via conventional butt-welding according to DVS 2207. It is designed for a nominal diameter of 315 mm with a pressure rating of PN6. The adaptor has a length of 272 mm, an outer flange diameter of 375 mm, and weighs 2.450 kg. Flange rings for socket systems must be used in conjunction with this adaptor.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Outlet flange adaptor, model 727 808 023, is a PP-H fitting for connecting to wafer check valves type 369 via conventional butt-welding according to DVS 2207. It is designed for a nominal diameter of 315 mm with a pressure rating of PN6. The adaptor has a length of 272 mm, an outer flange diameter of 375 mm, and weighs 2.450 kg. Flange rings for socket systems must be used in conjunction with this adaptor.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727808023 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727808023
Fittings - Flange-Connections 727808023
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727808023
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132436 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Caps-end-Caps - 10004180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details
Fittings - Saddles - 158400719 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400197 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details