Georg Fischer Piping Systems Ltd Fittings - Reducers 727908592

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and compatible with infrared welding. It has a nominal pressure rating of 10 bar and is used to connect pipes of different diameters. The specific variant matching part number 727908592 has an outside diameter of 200 mm and a bore diameter of 160 mm, with overall length 145 mm, length between weld faces L1 of 50 mm, and wall thicknesses of 18.2 mm and 14.6 mm. It weighs 1.149 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and compatible with infrared welding. It has a nominal pressure rating of 10 bar and is used to connect pipes of different diameters. The specific variant matching part number 727908592 has an outside diameter of 200 mm and a bore diameter of 160 mm, with overall length 145 mm, length between weld faces L1 of 50 mm, and wall thicknesses of 18.2 mm and 14.6 mm. It weighs 1.149 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908592 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908592
Fittings - Reducers 727908592
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908592
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132533 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 158001106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400125 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details