Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724213124

Description
length 300 mm
Request a Quote
Description
length 300 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Triple is a triple band clamp with a full circle gasket, designed for use on various pipe materials, including plastic pipes with manufacturer guidance. All metal components are made of AISI 304 stainless steel, with AISI 316 available on request. The rubber gasket is NBR-rated for water and gas applications from -10°C to +70°C and pressures up to 10 bar, with EPDM available for potable water up to +55°C. The part number 724213124 corresponds to a clamp with a length range of 378-408 mm and a weight of 1.000 kg.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Triple is a triple band clamp with a full circle gasket, designed for use on various pipe materials, including plastic pipes with manufacturer guidance. All metal components are made of AISI 304 stainless steel, with AISI 316 available on request. The rubber gasket is NBR-rated for water and gas applications from -10°C to +70°C and pressures up to 10 bar, with EPDM available for potable water up to +55°C. The part number 724213124 corresponds to a clamp with a length range of 378-408 mm and a weight of 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724213124 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724213124
Fittings - others - clamp-screw-Connections 724213124
length 300 mm

length 300 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724213124
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Tees-Wyes-Crosses - 159001618 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Saddles - 193131484 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details