Union bush malleable iron galvanized Rp with a parallel female thread Rp 2½, rated for 16 bar pressure, weighing 0.679 kg, with a length of 82 mm, thread size of 19 mm, and a sealing face diameter of 46 mm.
Union bush malleable iron galvanized Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724630612 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |