Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 727208323

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Tee 90° reduced is a polypropylene homopolymer (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of PN6 and an SDR of 17.6. The part 727208323 corresponds to a 160 mm main bore with a 90 mm branch, measuring 142 mm in length L, 135 mm in L1, 50 mm in L2, 30 mm in L3, and wall thicknesses of 9.1 mm and 5.1 mm respectively for main and branch, with a weight of 1.567 kg.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Tee 90° reduced is a polypropylene homopolymer (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of PN6 and an SDR of 17.6. The part 727208323 corresponds to a 160 mm main bore with a 90 mm branch, measuring 142 mm in length L, 135 mm in L1, 50 mm in L2, 30 mm in L3, and wall thicknesses of 9.1 mm and 5.1 mm respectively for main and branch, with a weight of 1.567 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 727208323 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
727208323
Fittings - Tees-Wyes-Crosses 727208323
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727208323
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 158001049 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details